TVS DIODE 24VWM 49VC SOD323 Product overview: CDSOD323-T24S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24S can be used for catalog matching and distributor lookup.
49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Bourns Inc.
Win Source Part Number: 1160925-CDSOD323-T24
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Bourns CDSOD323-T24S TVS Diode Array
Bourns CDSOD323-T24S TVS Diode Array
Bourns CDSOD323-T24S TVS Diode Array
TVS Diodes / ESD Suppressors Unidirectional Std Cap
TVS DIODE 24VWM 49VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-CDSOD323-T24S | CDSOD323-T24STR-ND | 1160925-CDSOD323-T24S | 2445213 | CDSOD323-T24S | CDSOD323-T24S | 99W2486 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CDSOD323-T24S | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |