TVS DIODE 7V/12V 14V/26V SOT23-3 Product overview: CDSOT23-SM712 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12V, 14V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12V, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-SM712 can be used for catalog matching and distributor lookup.
26V, 14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
26V, 14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
26V, 14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
DIODE,SMT TVS ARRAY, 7VRWM & 12VRWM, SOT23 PACKAGE
400W SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors SOT-23 7V400W Low Capacitance
TVS DIODE 7V/12V 14V/26V SOT23-3
TVS DIODE 7V/12V 14V/26V SOT23-3
DIODE, TVS, 12V, UNIDIRECTIONAL, SOT-23; Product Range:CDSOT23 Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-CDSOT23-SM712 | CDSOT23-SM712CT-ND | 7673728 | 7673728P | 70154680 | CDSOT23-SM712 | CDSOT23-SM712 | CDSOT23-SM712 | CDSOT23-SM712 | 79R6084 |
| Product Name | 7V 12V 14V SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | DIODE,SMT TVS ARRAY, 7VRWM & 12VRWM, SOT23 PACKAGE | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 12V, Unidirectional, Sot-23; Product Range Bourns |
| Configuration | Single | Single | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |