Manufacturer: STMicroelectronics
Win Source Part Number: 852966-BZW50-39B
Series: BZW50, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: BZW50
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12042-1, BZW50-39B-ND, BZW5039B, 497-12042-3
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 39VWM 90VC R6
Transient Voltage Suppressor, TVS, Transil BZW50 Series, Bidirectional, 39 V, Axial Leaded, 2 RoHS Compliant: Yes
TRANS VOLTAGE SUPPRESSOR DIODE, 5000W, 39V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
667A@8/20us 5kW 90V 43.3V 39V R-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 852966-BZW50-39B | 497-12042-1-ND | BZW50-39B | 48P5717 | 38964942 | BZW50-39B |
| Product Name | TVS - TVS - Diodes - BZW50-39B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Bidirectional, 39 V, Axial Leaded, 2 Rohs Compliant Stmicroelectronics | Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |||||
| Package | R-6, Axial | R-6 | ||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |||
| VC | 90 volts | 90 volts | 90 volts |