onsemi TVS Diodes CM1216-06MR

Description
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
Request a Quote Datasheet
Description
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1216-06MROSTR-ND - DigiKey
Thief River Falls, MN, United States
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP

9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP

Buy Now Datasheet
Singapore, Singapore
2pF 6V MSOP TVS Protection Diode
144-CM1216-06MR
2pF 6V MSOP TVS Protection Diode 144-CM1216-06MR
6-Ch TVS Diode Array, 2pF, 6V, Unidirectional, MSOP Product overview: CM1216-06MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 6V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 6V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-06MR can be used for catalog matching and distributor lookup.

6-Ch TVS Diode Array, 2pF, 6V, Unidirectional, MSOP Product overview: CM1216-06MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 6V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 6V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-06MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CM1216-06MR - 1161976-CM1216-06MR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1216-06MR
1161976-CM1216-06MR
TVS - TVS - Diodes - CM1216-06MR 1161976-CM1216-06MR
Manufacturer: California Micro Devices Corp Win Source Part Number: 1161976-CM1216-06MR Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1161976-CM1216-06MR
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
TVS Diodes - CM1216-06MR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CM1216-06MR
TVS Diodes CM1216-06MR
TVS DIODE 3.3VWM 9VC 8-MSOP

TVS DIODE 3.3VWM 9VC 8-MSOP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1216-06MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1216-06MR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1216-06MR
TVS DIODE 3.3VWM 9VC 8-MSOP

TVS DIODE 3.3VWM 9VC 8-MSOP

Supplier's Site
Diode, Esd Protection, 3.3V, Msop-8; Clamping Voltage Vc Max Onsemi - 14AC3477 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Msop-8; Clamping Voltage Vc Max Onsemi
14AC3477
Diode, Esd Protection, 3.3V, Msop-8; Clamping Voltage Vc Max Onsemi 14AC3477
DIODE, ESD PROTECTION, 3.3V, MSOP-8; Clamping Voltage Vc Max:9V; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1216 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, MSOP-8; Clamping Voltage Vc Max:9V; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1216 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CM1216-06MROSTR-ND 144-CM1216-06MR 1161976-CM1216-06MR CM1216-06MR CM1216-06MR 14AC3477
Product Name TVS Diodes 2pF 6V MSOP TVS Protection Diode TVS - TVS - Diodes - CM1216-06MR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 3.3V, Msop-8; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape and Reel 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) 8-MSOP
VC 9 volts 9 volts 9 volts
VBR 6 volts 6 volts 6 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70S-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details