STMicroelectronics, Inc. TVS Diodes BZW06-376BRL

Description
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet
Description
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-19270-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19270-2-ND
TVS Diodes 497-19270-2-ND
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS Diodes - 497-19270-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-19270-1-ND
TVS Diodes 497-19270-1-ND
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 969772-BZW06-376BRL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
969772-BZW06-376BRL
Circuit Protection - TVS - Diodes 969772-BZW06-376BRL
Win Source Part Number: 969772-BZW06-376BRL Category: Circuit Protection>TVS - Diodes Series: BZW06, TRANSIL™ Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 6,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Voltage - Clamping (Max) @ Ipp: 776V Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 175pF @ 1MHz Current - Peak Pulse (10/1000µs): 5.7A (8/20µs) Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 (DO-204AC) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: BZW06-376BRL-ND,497- 19270-6-ND,497-19270 -6,-1138-BZW06-376BR LDKRINACTIVE,497-192 70-6INACTIVE,-1138-B ZW06-376BRLDKR,-1138 -BZW06-376BRLTR,497- 19270-2,497-19270-1, -1138-BZW06-376BRLCT Base Product Number: BZW06

Win Source Part Number: 969772-BZW06-376BRL
Category: Circuit Protection>TVS - Diodes
Series: BZW06, TRANSIL™
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 6,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 776V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 175pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.7A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: BZW06-376BRL-ND,497-19270-6-ND,497-19270-6,-1138-BZW06-376BRLDKRINACTIVE,497-19270-6INACTIVE,-1138-BZW06-376BRLDKR,-1138-BZW06-376BRLTR,497-19270-2,497-19270-1,-1138-BZW06-376BRLCT
Base Product Number: BZW06

Buy Now Datasheet
600W 376V TVS Protection Diode - 144-BZW06-376BRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 376V TVS Protection Diode
144-BZW06-376BRL
600W 376V TVS Protection Diode 144-BZW06-376BRL
600W Bidirectional TVS Diode, 376V, DO-15 Product overview: BZW06-376BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 376V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 376V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW06-376BRL can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 376V, DO-15 Product overview: BZW06-376BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 376V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 376V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW06-376BRL can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW06-376BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW06-376BRL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW06-376BRL
TVS DIODE 376VWM 776VC DO15

TVS DIODE 376VWM 776VC DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-19270-2-ND 969772-BZW06-376BRL 144-BZW06-376BRL BZW06-376BRL
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 376V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-15 (DO-204AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 776 volts 776 volts 776 volts
VBR 418 volts 418 volts 418 volts
Unlock Full Specs
to access all available technical data