8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
6-Ch Bidirectional TVS Diode Array, 1.5pF, 8.8V Clamp, MSOP Product overview: CM1213-06MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1213-06MR can be used for catalog matching and distributor lookup.
Manufacturer: California Micro Devices Corp
Win Source Part Number: 1161972-CM1213-06MR
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE, ESD PROTECTION, 3.3V, MSOP-8; Clamping Voltage Vc Max:8.8V; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 8.8VC 8-MSOP
TVS DIODE 3.3VWM 8.8VC 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1213-06MROSCT-ND | 144-CM1213-06MR | 1161972-CM1213-06MR | 14AC3476 | CM1213-06MR | CM1213-06MR |
| Product Name | TVS Diodes | 1.5pF 8.8V MSOP TVS Protection Diode | TVS - TVS - Diodes - CM1213-06MR | Diode, Esd Protection, 3.3V, Msop-8; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | ||
| VC | 8.8 volts | 8.8 volts | 8.8 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | |||
| IFSM | 1 amps |