8.1V (Typ) Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
8.1V (Typ) Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
8.1V (Typ) Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 5VWM 8.1VC SOT23-6 Product overview: CDSOT236-0504LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-0504LC can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 8.1VC SOT23-6
TVS DIODE 5VWM 8.1VC SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOT236-0504LCDKR-ND | 144-CDSOT236-0504LC | CDSOT236-0504LC | CDSOT236-0504LC |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| VC | 8.1 volts | 8.1 volts | 8.1 volts | |
| VBR | 6 volts | 6 volts | 6 volts |