Bourns, Inc. TVS Diodes CDSOT23-T05LC-Q

Description
17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-CDSOT23-T05LC-QDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 118-CDSOT23-T05LC-QTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 118-CDSOT23-T05LC-QCT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1115744-CDSOT23-T05LC-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1115744-CDSOT23-T05LC-Q
Circuit Protection - TVS - Diodes 1115744-CDSOT23-T05LC-Q
Win Source Part Number: 1115744-CDSOT23-T05L C-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 5pF @ 1MHz Current - Peak Pulse (10/1000µs): 42A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-CDSOT23-T05LC-QC T,118-CDSOT23-T05LC- QTR,118-CDSOT23-T05L C-QDKR,CDSOT23-T05LC -Q-ND Base Product Number: CDSOT23

Win Source Part Number: 1115744-CDSOT23-T05LC-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 42A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-CDSOT23-T05LC-QCT,118-CDSOT23-T05LC-QTR,118-CDSOT23-T05LC-QDKR,CDSOT23-T05LC-Q-ND
Base Product Number: CDSOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-T05LC-Q
SOT23 TVS Protection Diode 144-CDSOT23-T05LC-Q
TVS DIODE 5VWM 17VC SOT23 Product overview: CDSOT23-T05LC-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T05LC-Q can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 17VC SOT23 Product overview: CDSOT23-T05LC-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T05LC-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1871413 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1871413
TVS Diodes 1871413
DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

Supplier's Site
TVS Diodes - 1871491P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1871491P
TVS Diodes 1871491P
DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

Supplier's Site
TVS Diodes - 1871491 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1871491
TVS Diodes 1871491
DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

DIO TVS VWM 5V 500W BIDIR SOT23 AECQ

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-T05LC-Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-T05LC-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-T05LC-Q
TVS DIODE 5VWM 17VC SOT23

TVS DIODE 5VWM 17VC SOT23

Supplier's Site
Esd Protection Diode, 5V, Sot-23; Clamping Voltage Vc Max Bourns - 02AH9398 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, Sot-23; Clamping Voltage Vc Max Bourns
02AH9398
Esd Protection Diode, 5V, Sot-23; Clamping Voltage Vc Max Bourns 02AH9398
ESD PROTECTION DIODE, 5V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CDSOT23 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CDSOT23 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDSOT23-T05LC-Q
TVS Diodes / ESD Suppressors CDSOT23-T05LC-Q
TVS Diodes / ESD Suppressors TVS DIODE 5V 500W BIDIR SOT23 AECQ

TVS Diodes / ESD Suppressors TVS DIODE 5V 500W BIDIR SOT23 AECQ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 118-CDSOT23-T05LC-QDKR-ND 1115744-CDSOT23-T05LC-Q 144-CDSOT23-T05LC-Q 1871413 1871491P CDSOT23-T05LC-Q 02AH9398 CDSOT23-T05LC-Q
Product Name TVS Diodes Circuit Protection - TVS - Diodes SOT23 TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 5V, Sot-23; Clamping Voltage Vc Max Bourns TVS Diodes / ESD Suppressors
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 17 volts 17 volts 17 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data