The CDSOD323 Series Transient Voltage Suppressor (TVS) diode is a bidirectional device designed for surge and electrostatic discharge (ESD) protection. It operates at a breakdown voltage of 18 V and is housed in a compact SOD-323 package. The device features a low capacitance of approximately 1.0 pF, making it suitable for high-speed applications such as HDMI, DVI, and USB 3.0. It provides ESD protection up to 30 kV and meets IEC 61000-4-2, IEC 61000-4-4, and IEC 61000-4-5 standards for ESD, electrical fast transients, and surge protection, respectively. The maximum clamping voltage at a peak pulse current of 1 A is 19 V, and it has a maximum leakage current of 5 µA at the working peak voltage. The operating temperature range is from -55 °C to +150 °C. This product is RoHS compliant and lead-free, making it suitable for environmentally conscious designs.
Manufacturer: Bourns Inc.
Win Source Part Number: 1028997-CDSOD323-T18
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 45V (Typ)
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 250W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 18VWM 45VC SOD323 Product overview: CDSOD323-T18LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T18LC can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 45VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 18 V, SOD-323, 2, 20 V RoHS Compliant: Yes
TVS DIODE 18VWM 45VC SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028997-CDSOD323-T18LC | 118-CDSOD323-T18LCCT-ND | 144-CDSOD323-T18LC | CDSOD323-T18LC | 99W2478 | CDSOD323-T18LC |
| Product Name | TVS - TVS - Diodes - CDSOD323-T18LC | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 18 V, Sod-323, 2, 20 V Rohs Compliant Bourns | TVS Diodes |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| VWM | 18 volts | |||||
| IPPM | 8 amps | |||||
| VC | 45 volts | 45 volts | 45 volts | 45 volts | ||
| VBR | 20 volts | 20 volts | 20 volts | 20 volts |