TVS DIODE 12VWM 28.3VC SOD323 Product overview: CDSOD323-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12C can be used for catalog matching and distributor lookup.
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
28.3V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
DIODE, BI-DIRECTIONAL TVS, 1 LINE, 12V, SOD323; Clamping Voltage Vc Max:28.3V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:350W; Product Range:CDSOD323 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS Diodes / ESD Suppressors TVS Diode 12VOLT
TVS DIODE 12VWM 28.3VC SOD323
TVS DIODE 12VWM 28.3VC SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOD323-T12C | CDSOD323-T12CCT-ND | 79R6081 | CDSOD323-T12C | CDSOD323-T12C | CDSOD323-T12C |
| Product Name | TVS Protection Diode | TVS Diodes | Diode, Bi-Directional Tvs, 1 Line, 12V, Sod323; Clamping Voltage Vc Max Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |