Bourns, Inc. TVS - TVS - Diodes - CDNBS08-T05 CDNBS08-T05

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028844-CDNBS08-T05 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 308pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V (Typ) Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028844-CDNBS08-T05 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 308pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V (Typ) Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDNBS08-T05 - 1028844-CDNBS08-T05 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS08-T05
1028844-CDNBS08-T05
TVS - TVS - Diodes - CDNBS08-T05 1028844-CDNBS08-T05
Manufacturer: Bourns Inc. Win Source Part Number: 1028844-CDNBS08-T05 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 308pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13.5V (Typ) Peak Pulse Current(Ippm): 42A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028844-CDNBS08-T05
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 308pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13.5V (Typ)
Peak Pulse Current(Ippm): 42A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - CDNBS08-T05-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CDNBS08-T05-ND
TVS Diodes CDNBS08-T05-ND
13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

13.5V (Typ) Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC TVS Protection Diode
144-CDNBS08-T05
SOIC TVS Protection Diode 144-CDNBS08-T05
TVS DIODE 5VWM 13.5VC 8-SOIC Product overview: CDNBS08-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T05 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13.5VC 8-SOIC Product overview: CDNBS08-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS08-T05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS08-T05
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS08-T05
TVS DIODE 5VWM 13.5VC 8-SOIC

TVS DIODE 5VWM 13.5VC 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028844-CDNBS08-T05 CDNBS08-T05-ND 144-CDNBS08-T05 CDNBS08-T05
Product Name TVS - TVS - Diodes - CDNBS08-T05 TVS Diodes SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC
VWM 5 volts
IPPM 42 amps
VC 13.5 volts 13.5 volts 13.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data