Bourns, Inc. TVS - TVS - Diodes - CDSOT563-T05C CDSOT563-T05C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029026-CDSOT563-T05 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Bidirectional Channels: 4 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029026-CDSOT563-T05 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Bidirectional Channels: 4 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOT563-T05C - 1029026-CDSOT563-T05C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOT563-T05C
1029026-CDSOT563-T05C
TVS - TVS - Diodes - CDSOT563-T05C 1029026-CDSOT563-T05C
Manufacturer: Bourns Inc. Win Source Part Number: 1029026-CDSOT563-T05 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Bidirectional Channels: 4 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 100W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1029026-CDSOT563-T05C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Bidirectional Channels: 4
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - CDSOT563-T05CTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Protection Diode - 144-CDSOT563-T05C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOT563-T05C
TVS Protection Diode 144-CDSOT563-T05C
TVS DIODE 5VWM 12VC SOT563 Product overview: CDSOT563-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT563-T05C can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12VC SOT563 Product overview: CDSOT563-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT563-T05C can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT563-T05C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT563-T05C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT563-T05C
TVS DIODE 5VWM 12VC SOT563

TVS DIODE 5VWM 12VC SOT563

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029026-CDSOT563-T05C CDSOT563-T05CTR-ND 144-CDSOT563-T05C CDSOT563-T05C
Product Name TVS - TVS - Diodes - CDSOT563-T05C TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT-563 SOT-563, SOT-666 Tape & Reel (TR) SOT-563
VWM 5 volts
IPPM 9 amps
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data