Bourns, Inc. TVS Diodes CD0201-T20C

Description
34V Clamp Ipp Tvs Diode Surface Mount 0201
Request a Quote Datasheet
Description
34V Clamp Ipp Tvs Diode Surface Mount 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CD0201-T20CTR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp Ipp Tvs Diode Surface Mount 0201

34V Clamp Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
TVS Diodes - CD0201-T20CCT-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp Ipp Tvs Diode Surface Mount 0201

34V Clamp Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
TVS Diodes - CD0201-T20CDKR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp Ipp Tvs Diode Surface Mount 0201

34V Clamp Ipp Tvs Diode Surface Mount 0201

Buy Now Datasheet
TVS Protection Diode - 144-CD0201-T20C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CD0201-T20C
TVS Protection Diode 144-CD0201-T20C
TVS DIODE 20VWM 34VC 0201 Product overview: CD0201-T20C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD0201-T20C can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 34VC 0201 Product overview: CD0201-T20C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD0201-T20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 964461-CD0201-T20C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964461-CD0201-T20C
Circuit Protection - TVS - Diodes 964461-CD0201-T20C
Win Source Part Number: 964461-CD0201-T20C Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.8V Voltage - Clamping (Max) @ Ipp: 34V Power Line Protection: No Capacitance @ Frequency: 6.5pF @ 1MHz Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): CD0201-T20CCD0201T20 C; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: CD0201-T20CTR,CD0201 -T20CCT,CD0201-T20CD KR Base Product Number: CD0201

Win Source Part Number: 964461-CD0201-T20C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 34V
Power Line Protection: No
Capacitance @ Frequency: 6.5pF @ 1MHz
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): CD0201-T20CCD0201T20C;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CD0201-T20CTR,CD0201-T20CCT,CD0201-T20CDKR
Base Product Number: CD0201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD0201-T20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD0201-T20C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD0201-T20C
TVS DIODE 20VWM 34VC 0201

TVS DIODE 20VWM 34VC 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CD0201-T20CTR-ND 144-CD0201-T20C 964461-CD0201-T20C CD0201-T20C
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) 0201
VC 34 volts 34 volts 34 volts
VBR 22.8 volts 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data