Manufacturer: Bourns Inc.
Win Source Part Number: 1028986-CDSOD323-T05
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 175pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14.5V (Typ)
Peak Pulse Current(Ippm): 28A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14.5V (Typ) Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 14.5VC SOD323 Product overview: CDSOD323-T05SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T05SC can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 14.5VC SOD323
TVS DIODE 5VWM 14.5VC SOD323
DIODE, BIDIR TVS, 1 LINE, 5V, SOD323; Product Range:-; TVS Polarity:Bidirection
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1028986-CDSOD323-T05SC | CDSOD323-T05SCCT-ND | 144-CDSOD323-T05SC | CDSOD323-T05SC | CDSOD323-T05SC | 79R6080 |
| Product Name | TVS - TVS - Diodes - CDSOD323-T05SC | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Bidir Tvs, 1 Line, 5V, Sod323; Product Range Bourns |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VWM | 5 volts | |||||
| IPPM | 28 amps | |||||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |