25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 12VWM 25.9VC 8-SOIC
Manufacturer: Bourns Inc.
Win Source Part Number: 1160745-CDNBS08-T12C
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 21A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 105pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Maximum Clamping Voltage: 25.9V (Typ)
Alternative Parts (Cross-Reference): SMDA12C-LF-T7; SMDA12C-4; SMDA15C E3;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 25.9VC 8-SOIC Product overview: CDNBS08-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T12C can be used for catalog matching and distributor lookup.
DIO TVS ARRAY VWM 12V 500W BIDIR SOIC8
TVS DIODE 12VWM 25.9VC 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDNBS08-T12CCT-ND | 1160745-CDNBS08-T12C | 144-CDNBS08-T12C | 32K0599 | CDNBS08-T12C |
| Product Name | TVS Diodes | END - OF - LIFE - CDNBS08-T12C | SOIC TVS Protection Diode | Dio Tvs Array Vwm 12V 500W Bidir Soic8 Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 25.9 volts | 25.9 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |