DIO TVS VWM 03V 500W BIDIR SOD323
DIO TVS VWM 03V 500W BIDIR SOD323
DIO TVS VWM 03V 500W BIDIR SOD323
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3.3VWM 10.9VC SOD323 Product overview: CDSOD323-T03SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T03SC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1028981-CDSOD323-T03
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 200pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 10.9V (Typ)
Peak Pulse Current(Ippm): 43A (8/20μs)
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): GBLC03C-T7; GBLC03CLFT7; GBLC03CLC-LF-T7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors Bidirectional Std Cap
TVS DIODE 3.3VWM 10.9VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 3 V, SOD-323, 2, 4 V RoHS Compliant: Yes
TVS DIODE 3.3VWM 10.9VC SOD323
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1742507P | 1742507 | CDSOD323-T03SCCT-ND | 144-CDSOD323-T03SC | 1028981-CDSOD323-T03SC | CDSOD323-T03SC | CDSOD323-T03SC | 99W2455 | CDSOD323-T03SC |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDSOD323-T03SC | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 3 V, Sod-323, 2, 4 V Rohs Compliant Bourns | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | SOD-323; SOD-323 | SOD-323; Sod-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Pin Count | 2 | 2 |