TVS DIODE 5VWM 9VC SC70-6 Product overview: CDSC706-0504C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSC706-0504C can be used for catalog matching and distributor lookup.
9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
9V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
TVS DIODE 5VWM 9VC SC70-6
6.5A@8/20us 9V 6V 5V SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 9VC SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSC706-0504C | CDSC706-0504CDKR-ND | CDSC706-0504C | CDSC706-0504C | CDSC706-0504C |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-70-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| VC | 9 volts | 9 volts | 9 volts | 9 volts |