62V Clamp 968A (8/20µs) Ipp Tvs Diode Through Hole R-6
62V Clamp 968A (8/20µs) Ipp Tvs Diode Through Hole R-6
Win Source Part Number: 1024441-BZW50-27
Category: Circuit Protection>TVS - Diodes
Series: BZW50, TRANSIL™
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 100
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 27V
Voltage - Breakdown (Min): 30V
Voltage - Clamping (Max) @ Ipp: 62V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 7000pF @ 1MHz
Current - Peak Pulse (10/1000µs): 968A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16156-3,BZW50-27
Base Product Number: BZW50
Diode TVS Single Uni-Dir 27V 5KW R-6
Diode TVS Single Uni-Dir 27V 5KW R-6
Diode TVS Single Uni-Dir 27V 5KW R-6
TVS DIODE 27VWM 62VC R6
TVS Diodes / ESD Suppressors 5000W 27V Unidirect
DIODE, TVS, 27V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-16156-1-ND | 1024441-BZW50-27 | 7147033 | 7147033P | BZW50-27 | BZW50-27 | 48P5713 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 27V, 5Kw, R6; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||
| Package | R-6, Axial | R-6, Axial | R 6 | R-6 | R-6 | R6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||||
| VC | 62 volts | 62 volts | 62 volts | ||||
| VBR | 30 volts | 30 volts | 30 volts |