49V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 24VWM 49VC SOT23-3
TVS DIODE 24VWM 49VC SOT23-3
TVS DIODE 24VWM 49VC SOT23-3 Product overview: CDSOT23-T24 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T24 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160936-CDSOT23-T24
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Transient Voltage Suppressor, TVS, CDSOT23 Series, Unidirectional, 24 V, SOT-23, 3, 26.7 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors TVS Diode Array 24VOLT
TVS DIODE 24VWM 49VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOT23-T24TR-ND | 144-CDSOT23-T24 | 1160936-CDSOT23-T24 | 99W2504 | CDSOT23-T24 | CDSOT23-T24 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT23-T24 | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Unidirectional, 24 V, Sot-23, 3, 26.7 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | |||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 49 volts | 49 volts | ||||
| VBR | 26.7 volts | 26.7 volts |