STMicroelectronics, Inc. TVS Diodes BZW50-39BRL

Description
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet
Description
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - BZW50-39BRL-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
BZW50-39BRL-ND
TVS Diodes BZW50-39BRL-ND
90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6

90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 992127-BZW50-39BRL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
992127-BZW50-39BRL
Circuit Protection - TVS - Diodes 992127-BZW50-39BRL
Win Source Part Number: 992127-BZW50-39BRL Category: Circuit Protection>TVS - Diodes Series: BZW50, TRANSIL™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 39V Voltage - Breakdown (Min): 43.3V Voltage - Clamping (Max) @ Ipp: 90V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Capacitance @ Frequency: 2400pF @ 1MHz Current - Peak Pulse (10/1000µs): 667A (8/20µs) Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: BZW50 Product Status: Not For New Designs

Win Source Part Number: 992127-BZW50-39BRL
Category: Circuit Protection>TVS - Diodes
Series: BZW50, TRANSIL™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 39V
Voltage - Breakdown (Min): 43.3V
Voltage - Clamping (Max) @ Ipp: 90V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 2400pF @ 1MHz
Current - Peak Pulse (10/1000µs): 667A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW50
Product Status: Not For New Designs

Buy Now Datasheet
5000 W TVS Protection Diode - 144-BZW50-39BRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 W TVS Protection Diode
144-BZW50-39BRL
5000 W TVS Protection Diode 144-BZW50-39BRL
5000 W TVS Product overview: BZW50-39BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-39BRL can be used for catalog matching and distributor lookup.

5000 W TVS Product overview: BZW50-39BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-39BRL can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - BZW50-39BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
BZW50-39BRL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes BZW50-39BRL
TVS DIODE 39VWM 90VC R6

TVS DIODE 39VWM 90VC R6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number BZW50-39BRL-ND 992127-BZW50-39BRL 144-BZW50-39BRL BZW50-39BRL
Product Name TVS Diodes Circuit Protection - TVS - Diodes 5000 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package R-6, Axial R-6, Axial Tape and Reel R-6
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 90 volts 90 volts 90 volts
VBR 43.3 volts 43.3 volts 43.3 volts
Unlock Full Specs
to access all available technical data