39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 600W, 19V, BIDIR, DO-15; Product Range:Transil BZW06 Series; TVS Polarity:Bidirection
TVS DO15 18.8V 600W UNIDIR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12464-3-ND | 23AH2937 | BZW06-19B |
| Product Name | TVS Diodes | Tvs Diode, 600W, 19V, Bidir, Do-15; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 39.3 volts | 39.3 volts | 39.3 volts |
| VBR | 20.9 volts | 20.9 volts |