29.5V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
29.5V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
29.5V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Bourns Inc.
Win Source Part Number: 1028991-CDSOD323-T12
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 50pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 29.5V (Typ)
Peak Pulse Current(Ippm): 14A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
TVS DIODE 12VWM 29.5VC SOD323 Product overview: CDSOD323-T12SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12SC can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 29.5VC SOD323
TVS Diodes / ESD Suppressors Bidirectional Std Cap
DIODE, BIDIR TVS, 1 LINE, 12V, SOD323; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 12VWM 29.5VC SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T12SCDKR-ND | 1028991-CDSOD323-T12SC | 144-CDSOD323-T12SC | CDSOD323-T12SC | CDSOD323-T12SC | 79R6083 | CDSOD323-T12SC |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CDSOD323-T12SC | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Bidir Tvs, 1 Line, 12V, Sod323; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 29.5 volts | 29.5 volts | 29.5 volts | 29.5 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |