25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603
TVS DIODE 12VWM 25VC 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CD0603-T12CTR-ND | CD0603-T12C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0603 (1608 Metric) | 0603 |
| VC | 25 volts | 25 volts |