Manufacturer: Bourns Inc.
Win Source Part Number: 1160739-CDNBS08-SRDA
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Ethernet
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 27A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 15pF @ 1MHz
Family Name: CDNBS08-SRDA12-4
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 8-SOIC
Maximum Clamping Voltage: 25.9V
Alternative Parts (Cross-Reference): USBLC6-4SC6; USBLC6-4SC6Y; MAX3208EEUB+T;
Introduction Date: May 12, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
TVS DIODE 12VWM 25.9VC 8-SOIC Product overview: CDNBS08-SRDA12-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA12-4
25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 12VWM 25.9VC 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1160739-CDNBS08-SRDA12-4 | 144-CDNBS08-SRDA12-4 | CDNBS08-SRDA12-4-ND | CDNBS08-SRDA12-4 |
| Product Name | TVS - TVS - Diodes - CDNBS08-SRDA12-4 | SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| VR | 12 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| CT | 15 pF |