Manufacturer: Bourns Inc.
Win Source Part Number: 1028987-CDSOD323-T08
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Family Name: CDSOD323-T08LC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.5V
Max Clamping Voltage: 18.3V (Typ)
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 250W
Alternative Parts (Cross-Reference): RSB12WMFHTL; LC0402FC08C-LF-T75-1
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
TVS DIODE 8VWM 18.3VC SOD323 Product overview: CDSOD323-T08LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T08LC can be used for catalog matching and distributor lookup.
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
18.3V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 8 V, SOD-323, 2, 8.5 V RoHS Compliant: Yes
TVS DIODE 8VWM 18.3VC SOD323
TVS DIODE 8VWM 18.3VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028987-CDSOD323-T08LC | 144-CDSOD323-T08LC | CDSOD323-T08LCDKR-ND | 99W2462 | CDSOD323-T08LC | CDSOD323-T08LC |
| Product Name | TVS - TVS - Diodes - CDSOD323-T08LC | TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VWM | 8 volts | |||||
| IPPM | 15 amps | |||||
| VC | 18.3 volts | 18.3 volts | 18.3 volts | 18.3 volts | ||
| VBR | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts |