157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6
157V Clamp 382A (8/20µs) Ipp Tvs Diode Through Hole R-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1157615-BZW50-68
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TVS DIODE 68VWM 157VC R6
DIODE, TVS, 68V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12762-1-ND | 1157615-BZW50-68 | BZW50-68 | 48P5721 | BZW50-68 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - BZW50-68 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 68V, 5Kw, R6; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | ||||
| Package | R-6, Axial | R-6 | R-6, Axial | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 157 volts | 157 volts | 157 volts |