129V Clamp 465A (8/20µs) Ipp Tvs Diode Through Hole R-6
129V Clamp 465A (8/20µs) Ipp Tvs Diode Through Hole R-6
Transient Voltage Suppressor, TVS, Transil BZW50 Series, Bidirectional, 56 V, Axial Leaded, 2 RoHS Compliant: Yes
TVS DIODE, 5KW, 56V, AXIAL; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
TVS DIODE 56VWM 129VC R6
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15643-3-ND | 48P5720 | 56P6133 | BZW50-56B | BZW50-56B |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Bidirectional, 56 V, Axial Leaded, 2 Rohs Compliant Stmicroelectronics | Tvs Diode, 5Kw, 56V, Axial; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | R-6, Axial | Axial Leaded | R-6, Axial | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 129 volts | 99.6 volts | 129 volts | 129 volts | |
| VBR | 62.2 volts | 62.2 volts | 62.2 volts |