11.3V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
11.3V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
Bidirectional TVS Diode, 4-Ch, 7V, 0.9pF, 400mW, MSOP Product overview: CM1214A-02MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 0.9pF, 400mW, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 0.9pF, 400mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1214A-02MR can be used for catalog matching and distributor lookup.
TVS DIODE 7VWM 11.3VC 8-MSOP
TVS DIODE 7VWM 11.3VC 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1214A-02MROSCT-ND | 144-CM1214A-02MR | CM1214A-02MR | CM1214A-02MR |
| Product Name | TVS Diodes | 7V 0.9pF 400mW MSOP TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP |
| VC | 11.3 volts | 11.3 volts | 11.3 volts | |
| IFSM | 1 amps |