Bourns, Inc. TVS Diodes CDSOT236-DSL0324

Description
40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDSOT236-DSL0324TR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-CDSOT236-DSL0324 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT236-DSL0324
SOT23 TVS Protection Diode 144-CDSOT236-DSL0324
TVS DIODE 24VWM 40VC SOT23-6 Product overview: CDSOT236-DSL0324 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-DSL0324 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 40VC SOT23-6 Product overview: CDSOT236-DSL0324 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-DSL0324 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1381955-CDSOT236-DSL0324 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1381955-CDSOT236-DSL0324
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1381955-CDSOT236-DSL0324
Win Source Part Number: 1381955-CDSOT236-DSL 0324 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 pcs Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26V Voltage - Clamping (Max) @ Ipp: 40V Power - Peak Pulse: 500W Power Line Protection: Yes Current - Peak Pulse (10/1000µs): 15A (8/20µs) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: CDSOT236 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381955-CDSOT236-DSL0324
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000 pcs
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 500W
Power Line Protection: Yes
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: CDSOT236
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT236-DSL0324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT236-DSL0324
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT236-DSL0324
TVS DIODE 24VWM 40VC SOT23-6

TVS DIODE 24VWM 40VC SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDSOT236-DSL0324TR-ND 144-CDSOT236-DSL0324 1381955-CDSOT236-DSL0324 CDSOT236-DSL0324
Product Name TVS Diodes SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Tape & Reel (TR) SOT-23-6 SOT23; SOT-23-6
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data