18V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 5VWM 18VC 8-SOIC Product overview: CDNBS08-SMDA05-6 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SMDA05-6
TVS DIODE 5VWM 18VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS08-SMDA05-6-ND | 144-CDNBS08-SMDA05-6 | CDNBS08-SMDA05-6 |
| Product Name | TVS Diodes | SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 18 volts | 18 volts |