Clamp Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 36.8V 600W UNIDIR
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 37V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 497-6626-3-ND | BZW06-37B | 38964890 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single |