25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25.9V (Typ) Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 12VWM 25.9VC SOD323 Product overview: CDSOD323-T12S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T12S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160920-CDSOD323-T12
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
TVS DIODE 12VWM 25.9VC SOD323
TVS Diodes / ESD Suppressors Unidirectional Std Cap
TVS DIODE 12VWM 25.9VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOD323-T12SDKR-ND | 144-CDSOD323-T12S | 1160920-CDSOD323-T12S | CDSOD323-T12S | CDSOD323-T12S | CDSOD323-T12S |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDSOD323-T12S | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||
| VC | 25.9 volts | 25.9 volts | 25.9 volts | |||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |