76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 36VWM 76.8VC SOT23-3 Product overview: CDSOT23-T36 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T36 can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 76.8VC SOT23-3
Transient Voltage Suppressor, TVS, CDSOT23 Series, Unidirectional, 36 V, SOT-23, 3, 40 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors TVS Diode Array 36VOLT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOT23-T36CT-ND | 144-CDSOT23-T36 | CDSOT23-T36 | 99W2507 | CDSOT23-T36 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Unidirectional, 36 V, Sot-23, 3, 40 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | ||
| VC | 76.8 volts | 76.8 volts |