TVS DIODE 5VWM 25VC 2DFN Product overview: CDDFN2-T5.0LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T5.0LC can be used for catalog matching and distributor lookup.
25V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
25V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
25V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS-DIODE, BI-DIRECTIONAL, DFN; Product Range:CDDFN2 Series; TVS Polarity:Bidirection
TVS-DIODE, BI-DIRECTIONAL, DFN, FULL REEL; Product Range:CDDFN2 Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 25VC 2DFN
TVS DIODE 5VWM 25VC 2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDDFN2-T5.0LC | CDDFN2-T5.0LCTR-ND | 22T0317 | CDDFN2-T5.0LC | CDDFN2-T5.0LC |
| Product Name | TVS Protection Diode | TVS Diodes | Tvs-Diode, Bi-Directional, Dfn; Product Range Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 2-UFDFN | 2-UFDFN | 2-DFN (1x0.6) | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |