776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 376V 600W UNIDIR
TVS DIODE 376VWM 776VC DO15
TRANSIL 600W 376V BI-DIRECTIONAL DO-15; Product Range:Transil BZW06 Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12470-1-ND | BZW06-376B | BZW06-376B | 32R8766 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transil 600W 376V Bi-Directional Do-15; Product Range Stmicroelectronics |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 776 volts | 776 volts | 776 volts | |
| VBR | 418 volts | 418 volts | 418 volts |