Manufacturer: Bourns Inc.
Win Source Part Number: 1028817-CDDFN10-3304
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 10-DFN (2.5x2.5)
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.9V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)
TVS DIODE 3.3VWM 20VC 10DFN Product overview: CDDFN10-3304N from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3304N can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 20VC 10DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1028817-CDDFN10-3304N | CDDFN10-3304NTR-ND | 144-CDDFN10-3304N | CDDFN10-3304N |
| Product Name | TVS - TVS - Diodes - CDDFN10-3304N | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-DFN (2.5x2.5) | 10-UFDFN Exposed Pad | Tape & Reel (TR) | 10-DFN (2.5x2.5) |
| VWM | 3.3 volts | |||
| IPPM | 25 amps | |||
| VC | 20 volts | 20 volts | 20 volts | |
| VBR | 3.9 volts | 3.9 volts | 3.9 volts |