TVS DIODE 3.3VWM 8VC 2DFN Product overview: CDDFN2-T3.3B from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T3.3B can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 866202-CDDFN2-T3.3B
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDDFN2
Categories: Circuit Protection
Case / Package: 2-DFN (1x0.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDDFN2-T3.3BCT, CDDFN2-T3.3BDKR, CDDFN2-T3.3BTR
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
TVS DIODE 3.3VWM 8VC 2DFN
TVS DIODE 3.3VWM 8VC 2DFN
Transient Voltage Suppressor, TVS, CDDFN2 Series, Bidirectional, 3.3 V, DFN, 2, 4 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 3.3V Bidirectional
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDDFN2-T3.3B | 866202-CDDFN2-T3.3B | CDDFN2-T3.3BDKR-ND | CDDFN2-T3.3B | CDDFN2-T3.3B | 53X3109 | CDDFN2-T3.3B |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CDDFN2-T3.3B | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Cddfn2 Series, Bidirectional, 3.3 V, Dfn, 2, 4 V Rohs Compliant Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | 2-DFN (1x0.6) | 2-XDFN | 2-DFN (1x0.6) | 2-XDFN | DFN-2 | |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |