Bourns, Inc. TVS Protection Diode CDDFN10-3304NA

Description
TVS DIODE 3.3VWM 18VC 10DFN Product overview: CDDFN10-3304NA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3304NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 18VC 10DFN Product overview: CDDFN10-3304NA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3304NA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-CDDFN10-3304NA
TVS Protection Diode 144-CDDFN10-3304NA
TVS DIODE 3.3VWM 18VC 10DFN Product overview: CDDFN10-3304NA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3304NA can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 18VC 10DFN Product overview: CDDFN10-3304NA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3304NA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDDFN10-3304NADKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

Buy Now Datasheet
TVS Diodes - CDDFN10-3304NACT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

Buy Now Datasheet
TVS Diodes - CDDFN10-3304NATR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)

Buy Now Datasheet
TVS - TVS - Diodes - CDDFN10-3304NA - 915204-CDDFN10-3304NA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDDFN10-3304NA
915204-CDDFN10-3304NA
TVS - TVS - Diodes - CDDFN10-3304NA 915204-CDDFN10-3304NA
Manufacturer: Bourns Inc. Win Source Part Number: 915204-CDDFN10-3304N A Operating Temperature Range: -55°C ~ 150°C (TA) Features: 18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDDFN10 Categories: Circuit Protection Case / Package: 10-DFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CDDFN10-3304NATR, CDDFN10-3304NACT, CDDFN10-3304NADKR

Manufacturer: Bourns Inc.
Win Source Part Number: 915204-CDDFN10-3304NA
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: 18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x2.5)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDDFN10
Categories: Circuit Protection
Case / Package: 10-DFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDDFN10-3304NATR, CDDFN10-3304NACT, CDDFN10-3304NADKR

Buy Now Datasheet
TVS Diodes CDDFN10-3304NA
TVS DIODE 3.3VWM 18VC 10DFN

TVS DIODE 3.3VWM 18VC 10DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDDFN10-3304NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDDFN10-3304NA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDDFN10-3304NA
TVS DIODE 3.3VWM 18VC 10DFN

TVS DIODE 3.3VWM 18VC 10DFN

Supplier's Site
Diode, Esd Protection, 3.3V, Dfn-10; Clamping Voltage Vc Max Bourns - 44AC2315 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Dfn-10; Clamping Voltage Vc Max Bourns
44AC2315
Diode, Esd Protection, 3.3V, Dfn-10; Clamping Voltage Vc Max Bourns 44AC2315
DIODE, ESD PROTECTION, 3.3V, DFN-10; Clamping Voltage Vc Max:18V; Diode Case Style:DFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, DFN-10; Clamping Voltage Vc Max:18V; Diode Case Style:DFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN - 103-CDDFN10-3304NA - Utmel Electronic Limited
Hong Kong, China
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN
103-CDDFN10-3304NA
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN 103-CDDFN10-3304NA
On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN

On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diode Arrays
Product Number 144-CDDFN10-3304NA CDDFN10-3304NADKR-ND 915204-CDDFN10-3304NA CDDFN10-3304NA CDDFN10-3304NA 44AC2315 103-CDDFN10-3304NA
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - CDDFN10-3304NA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 3.3V, Dfn-10; Clamping Voltage Vc Max Bourns On a Reel of 3000, Bourns CDDFN10-3304NA, Quad-Element Uni-Directional TVS Diode Array, 10-Pin DFN
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) 10-UFDFN Exposed Pad 10-DFN (2.5x2.5) 10-UFDFN Exposed Pad 10-DFN (2.5x2.5) 10-UFDFN Exposed Pad
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data