Bourns, Inc. TVS Diodes CDSOD323-T18S

Description
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDSOD323-T18STR-ND - DigiKey
Thief River Falls, MN, United States
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T18SCT-ND - DigiKey
Thief River Falls, MN, United States
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T18SDKR-ND - DigiKey
Thief River Falls, MN, United States
40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T18S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T18S
TVS Protection Diode 144-CDSOD323-T18S
TVS DIODE 18VWM 40VC SOD323 Product overview: CDSOD323-T18S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T18S can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 40VC SOD323 Product overview: CDSOD323-T18S from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T18S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CDSOD323-T18S - 1028998-CDSOD323-T18S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOD323-T18S
1028998-CDSOD323-T18S
TVS - TVS - Diodes - CDSOD323-T18S 1028998-CDSOD323-T18S
Manufacturer: Bourns Inc. Win Source Part Number: 1028998-CDSOD323-T18 S Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 40V (Typ) Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028998-CDSOD323-T18S
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 40V (Typ)
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDSOD323-T18S
TVS Diodes / ESD Suppressors CDSOD323-T18S
TVS Diodes / ESD Suppressors Unidirectional Std Cap

TVS Diodes / ESD Suppressors Unidirectional Std Cap

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T18S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T18S
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T18S
TVS DIODE 18VWM 40VC SOD323

TVS DIODE 18VWM 40VC SOD323

Supplier's Site
TVS Diodes CDSOD323-T18S
TVS DIODE 18VWM 40VC SOD323

TVS DIODE 18VWM 40VC SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDSOD323-T18STR-ND 144-CDSOD323-T18S 1028998-CDSOD323-T18S CDSOD323-T18S CDSOD323-T18S CDSOD323-T18S
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CDSOD323-T18S TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 40 volts 40 volts 40 volts 40 volts
VBR 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data