Manufacturer: STMicroelectronics
Win Source Part Number: 865268-BZW06-28
Series: BZW06, TRANSIL™
Features: 59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Package: Cut Tape (CT), Tape & Box (TB)
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Family Name: BZW06
Categories: Circuit Protection
Case / Package: DO-15 (DO-204AC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZW06-28-ND, BZW0628, 497-12466-1, 497-12466-3
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 28.2VWM 59VC DO15
TVS DIODE, 600W, 28V, UNIDIR, DO-204AC; Product Range:Transil BZW06 Series; TVS Polarity:Unidirectio
TVS DO15 28.2V 600W UNIDIR
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 865268-BZW06-28 | 497-12466-1-ND | 1907547 | 1907547P | BZW06-28 | 51AC8910 | BZW06-28 |
| Product Name | TVS - TVS - Diodes - BZW06-28 | TVS Diodes | Zener Diodes | Zener Diodes | TVS Diodes | Tvs Diode, 600W, 28V, Unidir, Do-204Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-15; DO-15 (DO-204AC) | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-15 (DO-204AC) |
| Configuration | Single | ||||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 59 volts | 59 volts | 59 volts | ||||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts |