TVS DIODE 3.3VWM 10.9VC SOT23-3
TVS DIODE 3.3VWM 10.9VC SOT23-3
10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 3.3VWM 10.9VC SOT23-3 Product overview: CDSOT23-T03LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T03LC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1029011-CDSOT23-T03L
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 10.9V
Peak Pulse Current(Ippm): 43A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 3.3VWM 10.9VC SOT23-3
TVS Diodes / ESD Suppressors TVS Diode Array 3VOLT LOW CAP
TVS DIODE 3.3VWM 10.9VC SOT23-3
Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 3.3 V, SOT-23, 3, 4 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-CDSOT23-T03LCCT-ND | 144-CDSOT23-T03LC | 1029011-CDSOT23-T03LC | CDSOT23-T03LC | CDSOT23-T03LC | CDSOT23-T03LC | 99W2492 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT23-T03LC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 3.3 V, Sot-23, 3, 4 V Rohs Compliant Bourns |
| Configuration | Single | Single | |||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| VC | 10.9 volts | 10.9 volts | 10.9 volts | 10.9 volts | |||
| VBR | 4 volts | 4 volts | 4 volts | 4 volts |