Bourns, Inc. TVS Diodes CDSOT23-T24CAN

Description
40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDSOT23-T24CANDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - CDSOT23-T24CANTR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - CDSOT23-T24CANCT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-CDSOT23-T24CAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-T24CAN
SOT23 TVS Protection Diode 144-CDSOT23-T24CAN
TVS DIODE 24VWM 40VC SOT23 Product overview: CDSOT23-T24CAN from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T24CAN can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 40VC SOT23 Product overview: CDSOT23-T24CAN from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T24CAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1261762P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1261762P
TVS Diodes 1261762P
Dual TVS CANbus Protector 24V SOT23-3

Dual TVS CANbus Protector 24V SOT23-3

Supplier's Site
TVS Diodes - 1261762 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1261762
TVS Diodes 1261762
Dual TVS CANbus Protector 24V SOT23-3

Dual TVS CANbus Protector 24V SOT23-3

Supplier's Site
TVS Diodes CDSOT23-T24CAN
TVS DIODE 24VWM 40VC SOT23

TVS DIODE 24VWM 40VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-T24CAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-T24CAN
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-T24CAN
TVS DIODE 24VWM 40VC SOT23

TVS DIODE 24VWM 40VC SOT23

Supplier's Site
Can Bus Protector, 24V, Sot-23-3; Product Range Bourns - 81Y5948 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus Protector, 24V, Sot-23-3; Product Range Bourns
81Y5948
Can Bus Protector, 24V, Sot-23-3; Product Range Bourns 81Y5948
CAN BUS PROTECTOR, 24V, SOT-23-3; Product Range:CDSOT23 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:26.2V; RoHS Compliant: Yes

CAN BUS PROTECTOR, 24V, SOT-23-3; Product Range:CDSOT23 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:26.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CDSOT23-T24CANDKR-ND 144-CDSOT23-T24CAN 1261762P 1261762 CDSOT23-T24CAN CDSOT23-T24CAN 81Y5948
Product Name TVS Diodes SOT23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Can Bus Protector, 24V, Sot-23-3; Product Range Bourns
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
VC 40 volts 40 volts 40 volts
VBR 26.2 volts 26.2 volts 26.2 volts
IFSM 8 amps
Unlock Full Specs
to access all available technical data