53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 25.6V 600W UNIDIR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | BZW06-26-ND | BZW06-26 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 53.5 volts | 53.5 volts |