10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 3.3VWM 10.9VC 8-SOIC Product overview: CDNBS08-SRDA3.3-6 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA3.3-
Manufacturer: Bourns Inc.
Win Source Part Number: 915211-CDNBS08-SRDA3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDNBS08
Categories: Circuit Protection
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 3.3VWM 10.9VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS08-SRDA3.3-6-ND | 144-CDNBS08-SRDA3.3-6 | 915211-CDNBS08-SRDA3.3-6 | CDNBS08-SRDA3.3-6 |
| Product Name | TVS Diodes | SOIC TVS Protection Diode | TVS - TVS - Diodes - CDNBS08-SRDA3.3-6 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC | 8-SOIC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 10.9 volts | 10.9 volts |