Bidirectional 5000W TVS diode 47V R6
Bidirectional 5000W TVS diode 47V R6
Bidirectional 5000W TVS diode 47V R6
Manufacturer: STMicroelectronics
Win Source Part Number: 1157613-BZW50-47B
Series: BZW50, TRANSIL
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Package: R6, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47V
Current - Peak Pulse (10/1000μs): 556A (8/20μs)
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 2050pF @ 1MHz
Family Name: BZW50-47B
Categories: Circuit Protection
Minimum Breakdown Voltage: 52V
Manufacturer Homepage: www.st.com
Manufacturer Package: R-6
Maximum Clamping Voltage: 108V
Alternative Parts (Cross-Reference): 5KP200Ce3/TR13; 5KP220Ce3/TR13; 5KP220CAe3/TR13;
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
108V Clamp 556A (8/20µs) Ipp Tvs Diode Through Hole R-6
108V Clamp 556A (8/20µs) Ipp Tvs Diode Through Hole R-6
DIODE, TVS, 47V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
TVS DIODE 47VWM 108VC R6
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861118 | 4861118P | 1157613-BZW50-47B | 497-12043-1-ND | 48P5718 | BZW50-47B |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - BZW50-47B | TVS Diodes | Diode, Tvs, 47V, 5Kw, R6; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | R 6 | R-6 | R-6, Axial | R-6 | ||
| Pin Count | 2 | 2 |