TVS DIODE 12VWM 34VC SOT23-6 Product overview: CDSOT236-DSL0312 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-DSL0312
34V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer: Bourns Inc.
Win Source Part Number: 866287-CDSOT236-DSL0
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 34V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDSOT236
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDSOT236-DSL0312DKR,
TVS DIODE 12VWM 34VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOT236-DSL0312 | CDSOT236-DSL0312TR-ND | 866287-CDSOT236-DSL0312 | CDSOT236-DSL0312 |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CDSOT236-DSL0312 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |