Manufacturer: Bourns Inc.
Win Source Part Number: 1159483-CD143A-SR2.8
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: TO-253-4, TO-253AA
Applications: Ethernet
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 2.8V
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: Yes
Capacitance @ Frequency: 4.5pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 3V
Manufacturer Homepage: www.bourns.com
Manufacturer Package: SOT-143
Maximum Clamping Voltage: 5V
Alternative Parts (Cross-Reference): L15ESDL3V3H4-2; SR2.8.TC; SR2.8;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Imaging, Video & Vision, Industrial
TVS DIODE 2.8VWM 5VC SOT143 Product overview: CD143A-SR2.8 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR2.8 can be used for catalog matching and distributor lookup.
5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 2.8VWM 5VC SOT143
TVS DIODE 2.8VWM 5VC SOT143
DIODE, TVS, 2CHANNEL, 2.8V, 200W, SOT143; Product Range:CD143A Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1159483-CD143A-SR2.8 | 144-CD143A-SR2.8 | CD143A-SR2.8TR-ND | CD143A-SR2.8 | CD143A-SR2.8 | 55T1986 |
| Product Name | TVS - TVS - Diodes - CD143A-SR2.8 | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 2Channel, 2.8V, 200W, Sot143; Product Range Bourns |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| VR | 2.8 volts | |||||
| VBR | 3 volts | 4.5 volts | 4.5 volts | 4.5 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| CT | 4.5 pF |