TVS DIODE 15VWM 34.6VC SOT23-6 Product overview: CDSOT236-T15 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T15 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160930-CDSOT236-T15
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
34.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Transient Voltage Suppressor, TVS, CDSOT236 Series, Unidirectional, SOT-23, 6, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 34.6VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOT236-T15 | 1160930-CDSOT236-T15 | CDSOT236-T15-ND | 99W2513 | CDSOT236-T15 |
| Product Name | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT236-T15 | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot236 Series, Unidirectional, Sot-23, 6, 16.7 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |