TVS DIODE 36.8VWM 59.3V DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-BZW06-37BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts |
| VC | 59.3 volts |