Manufacturer: STMicroelectronics
Win Source Part Number: 1157609-BZW06-5V8B
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE, 600W, 5.8V, DO-204AC; Product Range:Transil BZW06 Series; TVS Polarity:Bidirection
TVS DO15 5.8V 600W UNIDIR
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1157609-BZW06-5V8B | 497-12472-3-ND | 51AC8911 | BZW06-5V8B |
| Product Name | TVS - TVS - Diodes - BZW06-5V8B | TVS Diodes | Tvs Diode, 600W, 5.8V, Do-204Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-15 (DO-204AC) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 6.45 volts | 6.45 volts |